Status: | Unknown |
---|---|
Series: | MBRA160T3 |
RoHS: | Compliant |
Small Compact Surface Mountable Package with J–Bent Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Very Low Forward Voltage Drop |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 70 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in 12 mm tape, 5000 units per 13 inch reel |
Polarity: Cathode Lead Indicated by Polarity Band |
ESD Ratings: Machine Model = C Human Body Model = 3B |
Marking: B16 |
All Packages are Pb-Free |
NRVBA Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements;AEC-Q101 Qualified and PPAP Capable |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
Diode Schottky 60V 2.1A 2-Pin SMA T/R | Avnet America |
SCHOTTKY RECT, AUTO, 60V, 1A, DO214AC | element14 |
Where can I find additional details, specifications and documents for a NRVBA160T3G?
Additional datasheets, footprints and schematics for NRVBA160T3G are listed on our Part Details page. You can also find images and similar parts to NRVBA160T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVBA160T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVBA160T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVBA160T3G fall under?
The NRVBA160T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVBA160T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVBA160T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVBA160T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVBA160T3G have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for NRVBA160T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVBA160T3G often in real-time on the comparison pages.
What if I can't find stock of NRVBA160T3G?
You can fill out our help required form which you can use to request a quote for NRVBA160T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.