Status: | Active |
---|---|
Series: | NRVB1H100SF |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Future Electronics
from US$0.12
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Forward Voltage |
Guardring for Stress Protection |
175°C Operating Junction Temperature |
Epoxy Meets UL94 V-0 |
Package Designed for Optimal Automated Board Assembly |
ESD Ratings: Machine Model = C, Human Body Model = 3B |
This is a Pb-Free Device Mechanical Characteristics: |
Reel Options: MBR1H100SFT3G = 10,000 per 13 in reel/8 mm tape |
Device Marking: L1H |
Polarity Designator: Cathode Band |
Weight: 11.7 mg (approximately) |
Case: Epoxy, Molded |
Lead Finish: 100% Matte Sn (Tin) |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Device Meets MSL 1 Requirements |
AEC-Q101 Qualified and PPAP Capable |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Low Power Loss/High Efficiency |
Applications |
---|
Power Conversion Circuit |
Protection and Free Wheeling Diode |
General converters |
Gasoline Direct Injection |
End Products |
---|
Reverse Battery Protection |
Gate Driving Circuit |
Lighting |
Description | NRVB1H100SF |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.76 |
IRM Max (µA) | 40 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123FL |
NRVB140SF Series 1 A 100 V Schottky Power Rectifier - SOD-123FL | Future Electronics |
Auto Standard Part Of Mbr1H100Sft3G/Reel Rohs Compliant: Yes |Onsemi NRVB1H100SFT3G | Newark Electronics |
Diode Schottky 100V 1A 2-Pin SOD-123FL T/R | Avnet America |
SCHOTTKY RECT, AEC-Q101, 100V, SOD123FL | element14 |
Where can I find additional details, specifications and documents for a NRVB1H100SFT3G?
Additional datasheets, footprints and schematics for NRVB1H100SFT3G are listed on our Part Details page. You can also find images and similar parts to NRVB1H100SFT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVB1H100SFT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVB1H100SFT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVB1H100SFT3G fall under?
The NRVB1H100SFT3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVB1H100SFT3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVB1H100SFT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVB1H100SFT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVB1H100SFT3G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NRVB1H100SFT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVB1H100SFT3G often in real-time on the comparison pages.
What if I can't find stock of NRVB1H100SFT3G?
You can fill out our help required form which you can use to request a quote for NRVB1H100SFT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.