Status: | Active |
---|---|
Series: | NRVB120VLSF |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
6,000
in stock
|
Buy Now | |
element14
from US$0.14
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Guardring for Stress Protection |
Optimized for Very Low Forward Voltage |
125 C Operating Junction Temperature |
Epoxy Meets UL94, VO |
Package Designed for Optimal Automated Board Assembly |
ESD Rated Machine Model C |
ESD Rated Human Body Model 3B |
Device Meets MSL 1 Requirements |
Pb-Free Packages are Available |
Benefits |
---|
Automotive Grade and PPAP Capable |
Applications |
---|
Power Conversion Circuit |
Gate Driving Circuit |
General Converters |
Gasoline Direct Injection |
End Products |
---|
Reverse Battery Protection |
Protection and Free-Wheeling |
Lighting |
Description | NRVB120VLSF |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.34 |
IRM Max (µA) | 600 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 45 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123FL |
Schottky Rectifier, Single, Sod-123Fl | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 20V,SOD-123FL | element14 |
NRVB120 Series 20 V 1 A Surface Mount Schottky Power Rectifier - SOD-123FL | Future Electronics |
Diode Schottky 20V 1A 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NRVB120VLSFT1G?
Additional datasheets, footprints and schematics for NRVB120VLSFT1G are listed on our Part Details page. You can also find images and similar parts to NRVB120VLSFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVB120VLSFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVB120VLSFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVB120VLSFT1G fall under?
The NRVB120VLSFT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVB120VLSFT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVB120VLSFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVB120VLSFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVB120VLSFT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NRVB120VLSFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVB120VLSFT1G often in real-time on the comparison pages.
What if I can't find stock of NRVB120VLSFT1G?
You can fill out our help required form which you can use to request a quote for NRVB120VLSFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.