Status: | Unknown |
---|---|
Series: | OxiCap NOS Low ESR Series |
RoHS: | Unknown |
Prices starting from US$0.60
Capacitance | 150µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOS Low ESR Series |
Operating Temperature Max | 125°C |
ESR | 0.07ohm |
Capacitor Case Style | 2917 [7343 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2917 | Newark Electronics |
NOS Series 2917 150 uF ▒20 % 6.3 V Surface Mount Niobium Oxide Capacitor | Future Electronics |
Niobium Oxide Capacitor, 150 uF, 6.3 V, ± 20%, 70 mohm, 125 °C, 2917 [7343 Metric] | Avnet America |
150uF +/-20% 6.3 V dc SMD Niobium Capacitor, 7343-31 package, ESR 70mOhms NOS | AVX NOSD157M006R0070 | RS Americas |
CAPACITOR, 150uF 6.3V D CASE | element14 |
CAP, 150µF, 6.3V, 20%, 2917, SMD | Farnell |
Niobium Oxide Capacitor, 150 uF, 6.3 V, � 20%, 70 mohm, 125 �C, 2917 [7343 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOSD157M006R0070?
Additional datasheets, footprints and schematics for NOSD157M006R0070 are listed on our Part Details page. You can also find images and similar parts to NOSD157M006R0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSD157M006R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSD157M006R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSD157M006R0070 fall under?
The NOSD157M006R0070 is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSD157M006R0070 when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSD157M006R0070 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSD157M006R0070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOSD157M006R0070 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NOSD157M006R0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSD157M006R0070 often in real-time on the comparison pages.
What if I can't find stock of NOSD157M006R0070?
You can fill out our help required form which you can use to request a quote for NOSD157M006R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.