Status: | Unknown |
---|---|
Series: | OxiCap NOS Low ESR Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
156
in stock
|
Buy Now | |
Farnell
from US$0.32
|
156
in stock
|
Buy Now | |
element14
from US$0.34
|
156
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOS Low ESR Series |
Operating Temperature Max | 125°C |
ESR | 0.65ohm |
Capacitor Case Style | 1411 [3528 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
NOS,Niobium Oxide,SMT,Case B,6.3V,22uF | RS |
Cap, 22Μf, 6.3V, 20%, 1411, Smd | Newark Electronics |
CAP, 22µF, 6.3V, 20%, 1411, SMD | Farnell |
CAPACITOR, 22uF 6.3V B CASE | element14 |
Niobium Oxide Capacitor, 22 uF, 6.3 V, � 20%, 600 mohm, 125 �C, 1210 [3528 Metric] | Avnet Abacus |
Niobium Oxide Capacitor, 22 uF, 6.3 V, ± 20%, 600 mohm, 125 °C, 1210 [3528 Metric] | Avnet America |
22uF +/-20% 6.3 V dc SMD Niobium Capacitor, 3528-21 package, ESR 0.6Ohms NOS | AVX NOSB226M006R0600 | RS Americas |
Where can I find additional details, specifications and documents for a NOSB226M006R0600?
Additional datasheets, footprints and schematics for NOSB226M006R0600 are listed on our Part Details page. You can also find images and similar parts to NOSB226M006R0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSB226M006R0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSB226M006R0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSB226M006R0600 fall under?
The NOSB226M006R0600 is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSB226M006R0600 when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSB226M006R0600 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSB226M006R0600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOSB226M006R0600 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Avnet Abacus have stock available or on a lead time for NOSB226M006R0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSB226M006R0600 often in real-time on the comparison pages.
What if I can't find stock of NOSB226M006R0600?
You can fill out our help required form which you can use to request a quote for NOSB226M006R0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.