Status: | Active |
---|---|
Series: | LUPA300 |
RoHS: | Compliant |
Prices starting from US$111.83
Double and multiple slope functionality |
User programmable row and column start/stop positions |
Subsampling |
Global shutter and a maximal frame rate of 250 fps in full resolution |
Programmable gain and offset amplifier |
10-bit ADC |
3-wire serial-parallel (SPI) interface |
Available in a monochrome version or Bayer (RGB) patterned color filter array |
Benefits |
---|
High dynamic range scenes can be captured |
Allows windowing |
Reduces resolution while maintaining constant field of view and increased frame rate |
Applications |
---|
Machine vision |
End Products |
---|
Motion tracking |
Description | LUPA300, CMOS Output, Monochrome, No Microlens, LCC package, sealed glass (D263) |
---|---|
Compliance | Pb-free Halide free |
Type | CMOS |
Megapixels | 0.3 |
Frame Rate (fps) | 250 |
Optical Format | 1/2 inch |
Shutter Type | Pipelined and Triggered Global |
Pixel Size (µm) | 9.9 x 9.9 |
Output Interface | - |
Color | Mono |
Package Type | LCC-48 |
ON Semiconductor, NOIL1SM0300A-QDC | RS |
Cmos Image Sensor/Jtray |Onsemi NOIL1SM0300A-QDC | Newark Electronics |
LUPA300 Series 2.5 or 3.3 V CMOS Image Sensor - LCC-48 | Future Electronics |
Image Sensor Monochrome CMOS 640x480Pixels 48-Pin LCC Tray | Avnet America |
CMOS IMAGE SENSOR, 640 X 480 PIX, LCC-48 | Farnell |
Where can I find additional details, specifications and documents for a NOIL1SM0300A-QDC?
Additional datasheets, footprints and schematics for NOIL1SM0300A-QDC are listed on our Part Details page. You can also find images and similar parts to NOIL1SM0300A-QDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOIL1SM0300A-QDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOIL1SM0300A-QDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOIL1SM0300A-QDC fall under?
The NOIL1SM0300A-QDC is listed under Sensors > Image Sensors.
Can I view similar or alternative parts?
You can view similar parts to NOIL1SM0300A-QDC when available in the Image Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOIL1SM0300A-QDC you can contact the distributor directly for product support, shipping queries etc.
Is the NOIL1SM0300A-QDC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NOIL1SM0300A-QDC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for NOIL1SM0300A-QDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOIL1SM0300A-QDC often in real-time on the comparison pages.
What if I can't find stock of NOIL1SM0300A-QDC?
You can fill out our help required form which you can use to request a quote for NOIL1SM0300A-QDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.