Status: | Active |
---|---|
Series: | MC74VHC1GT126 |
RoHS: | Compliant |
High Speed: tPD = 3.5ns (Typ) at V CC = 5V |
Low Power Dissipation: ICC = 1µA (Max) at TA = 25°C |
TTL-Compatible Inputs: VIL = 0.8V; VIH = 2.0V |
CMOS-Compatible Outputs: VOH > 0.8VCC ; VOL < 0.1VCC @Load |
Power Down Protection Provided on Inputs and Outputs |
Balanced Propagation Delays |
Pin and Function Compatible with Other Standard Logic Families |
Chip Complexity: FETs = ≤ 100 |
Pb-Free Packages are Available |
Description | MC74VHC1GT126 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channels | 1 |
Output | 3-State |
VCC Min (V) | 3 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.5 |
IO Max (mA) | 8 |
Package Type | SC-88A / SC-70-5 |
BUFFER/LEVEL SHIFTER, AEC-Q100, SOT-353 | element14 |
Logic Family/Base Number:- | Newark Electronics |
ONSNLVVHC1GT126DF2G LOG CMOS BUFR NINVER | Avnet America |
Where can I find additional details, specifications and documents for a NLVVHC1GT126DF2G?
Additional datasheets, footprints and schematics for NLVVHC1GT126DF2G are listed on our Part Details page. You can also find images and similar parts to NLVVHC1GT126DF2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLVVHC1GT126DF2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLVVHC1GT126DF2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLVVHC1GT126DF2G fall under?
The NLVVHC1GT126DF2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NLVVHC1GT126DF2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLVVHC1GT126DF2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLVVHC1GT126DF2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLVVHC1GT126DF2G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NLVVHC1GT126DF2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLVVHC1GT126DF2G often in real-time on the comparison pages.
What if I can't find stock of NLVVHC1GT126DF2G?
You can fill out our help required form which you can use to request a quote for NLVVHC1GT126DF2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.