Status: | Active |
---|---|
Series: | NLSV1T34 |
RoHS: | Compliant |
Prices starting from US$0.46
Wide VCCA and VCCB Operating Range: 0.9 V to 4.5 V |
High-Speed w/ Balanced Propagation Delay |
Inputs and Outputs have OVT Protection to 4.5 V |
Non-preferential VCCA and VCCB Sequencing |
Power-Off Protection |
UltraSmall Packaging: 1.45 mm x 1.0 mm ULLGA6 2.0 mm x 2.1 mm SC88A 1.2 mm x 1.0 mm UDFN6 1.45 mm x 1.0 mm UDFN6 |
This is a Pb and Halide Free Device |
Applications |
---|
Mobile Phones, PDAs, Other Portable Devices |
Description | NLSV1T34 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channels | 1 |
Input Level | CMOS |
VCC Min (V) | 0.9 |
VCC Max (V) | 4.5 |
tpd Max (ns) | 3.3 |
IO Max (mA) | 24 |
Package Type | SC-88A / SC-70-5 |
Logic Level Translator SC88 | RS |
LEVEL TRANSLATOR, AEC-Q100, SC-88A-5 | element14 |
1 Bit Translator/Reel |Onsemi NLVSV1T34DFT2G | Newark Electronics |
Voltage Level Translator CMOS 5-Pin SC-88A T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLVSV1T34DFT2G?
Additional datasheets, footprints and schematics for NLVSV1T34DFT2G are listed on our Part Details page. You can also find images and similar parts to NLVSV1T34DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLVSV1T34DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLVSV1T34DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLVSV1T34DFT2G fall under?
The NLVSV1T34DFT2G is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to NLVSV1T34DFT2G when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLVSV1T34DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLVSV1T34DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLVSV1T34DFT2G have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for NLVSV1T34DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLVSV1T34DFT2G often in real-time on the comparison pages.
What if I can't find stock of NLVSV1T34DFT2G?
You can fill out our help required form which you can use to request a quote for NLVSV1T34DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.