Status: | Active |
---|---|
Series: | NLSX4373 |
RoHS: | Compliant |
Prices starting from US$0.40
Wide VCC Operating Range: 1.5V to 5.5V Wide VL Operating Range: 1.5V to 5.5V |
High-Speed with 20 Mb/s Guaranteed Data Rates |
Low BIt-to-bit skew |
Small Packaging - 1.8 x 1.2 x 0.5mm UDFN8 |
Benefits |
---|
Allows for ease of integration to multiple voltage systems. |
Minimizes system delays |
Good for differential signaling |
Physical space savings over alternate solutions |
Applications |
---|
I2C, SMBus, PMBus |
Mobile Phones, PDAs, Cameras |
End Products |
---|
Low Voltage ASIC Level Translation |
Description | NLSX4373 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CMOS |
VCC Min (V) | 1.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 20 |
IO Max (mA) | 1 |
Package Type | SOIC-8 |
LEVEL TRANSLATOR, 2I/P, SOIC-8 | element14 |
NLSX4373DR2G, 2 BITTRANSLATOR | RS |
Level Translator, 2I/P, Soic-8 | Newark Electronics |
NLSX4373DR2G, Voltage Level Translator, Open Drain, 1.5 to 5.5 V, 8-Pin SOIC | ON Semiconductor NLSX4373DR2G | RS Americas |
Voltage Level Translator 8-Pin SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLSX4373DR2G?
Additional datasheets, footprints and schematics for NLSX4373DR2G are listed on our Part Details page. You can also find images and similar parts to NLSX4373DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSX4373DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSX4373DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSX4373DR2G fall under?
The NLSX4373DR2G is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to NLSX4373DR2G when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSX4373DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLSX4373DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLSX4373DR2G have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for NLSX4373DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSX4373DR2G often in real-time on the comparison pages.
What if I can't find stock of NLSX4373DR2G?
You can fill out our help required form which you can use to request a quote for NLSX4373DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.