Status: | Active |
---|---|
Series: | NLSX3018 |
RoHS: | Compliant |
Wide Operating Range 1.3V to 4.5V |
High-Speed with 100 Mb/s Guaranteed Data Rate for VL > 1.6V |
Overvoltage Toerant Enable and I/O Pins |
Small Packaging: 4.0 mm x 2.0 mm UQFN20 |
Benefits |
---|
Allows interfacing to multiple voltage systems |
Minimizes system delays |
Prevents device destruction frm 0 to 4.5V |
Physical space savings over alternate solutions |
Applications |
---|
Cell phones |
Digital Cameras |
Automotive / General Purpose |
End Products |
---|
Digital Cameras |
Video Cameras |
Description | NLSX3018 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Input Level | CMOS |
VCC Min (V) | 0.9 |
VCC Max (V) | 4.5 |
tpd Max (ns) | 6.5 |
IO Max (mA) | 20 |
Package Type | UDFN-20 |
Level Translator, 100Mbps, Udfn-20 | Newark Electronics |
LEVEL TRANSLATOR, 100MBPS, UDFN-20 | Farnell |
Where can I find additional details, specifications and documents for a NLSX3018MUTAG?
Additional datasheets, footprints and schematics for NLSX3018MUTAG are listed on our Part Details page. You can also find images and similar parts to NLSX3018MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSX3018MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSX3018MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSX3018MUTAG fall under?
The NLSX3018MUTAG is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to NLSX3018MUTAG when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSX3018MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NLSX3018MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLSX3018MUTAG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NLSX3018MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSX3018MUTAG often in real-time on the comparison pages.
What if I can't find stock of NLSX3018MUTAG?
You can fill out our help required form which you can use to request a quote for NLSX3018MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.