Status: | Active |
---|---|
Series: | NLSV4T244 |
RoHS: | Compliant |
VCCA and VCCB Operating Range: 0.9 V to 4.5 V |
High-Speed w/ Balanced Propagation Delay |
Inputs and Outputs have OVT Protection to 4.5 V |
Non-preferential VCCA and VCCB Sequencing |
Outputs at 3-State until Active VCC is Reached |
Power-Off Protection |
Outputs Switch to 3-State with VCCB at GND |
Ultra-Small Packaging: 1.7 mm x 2.0 mm UQFN12 |
This is a Pb-Free Device |
Benefits |
---|
Wide operating range |
Allows for use with new faster processors |
Higher reliability |
Ease of design and re-use |
Lower power in Tri-State |
Higher Reliability |
Lower power consumption |
Lower PCB space required |
RoHs compliant |
Applications |
---|
Mobile Phones, PDAs, Other Portable Devices |
Description | NLSV4T244 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Input Level | CMOS |
VCC Min (V) | 0.9 |
VCC Max (V) | 4.5 |
tpd Max (ns) | 3.3 |
IO Max (mA) | 50 |
Package Type | TSSOP-14 |
Level Translator, 4Bit, Tssop-14 | Newark Electronics |
LEVEL TRANSLATOR, 4BIT, TSSOP-14 | element14 |
Voltage Level Translator 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLSV4T244DTR2G?
Additional datasheets, footprints and schematics for NLSV4T244DTR2G are listed on our Part Details page. You can also find images and similar parts to NLSV4T244DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSV4T244DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSV4T244DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSV4T244DTR2G fall under?
The NLSV4T244DTR2G is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to NLSV4T244DTR2G when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSV4T244DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLSV4T244DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLSV4T244DTR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NLSV4T244DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSV4T244DTR2G often in real-time on the comparison pages.
What if I can't find stock of NLSV4T244DTR2G?
You can fill out our help required form which you can use to request a quote for NLSV4T244DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.