Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 1 |
---|---|
Output Current | - |
Propagation Delay | 3.3ns |
No. of Pins | 6Pins |
Logic Case Style | ULLGA |
Supply Voltage Min | 900mV |
Supply Voltage Max | 4.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Level Translator, 1Bit, Ullga-6 | Newark Electronics |
Voltage Level Translator 6-Pin ULLGA T/R | Avnet America |
LEVEL TRANSLATOR, 1BIT, ULLGA-6 | element14 |
Where can I find additional details, specifications and documents for a NLSV1T34AMX1TCG?
Additional datasheets, footprints and schematics for NLSV1T34AMX1TCG are listed on our Part Details page. You can also find images and similar parts to NLSV1T34AMX1TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSV1T34AMX1TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSV1T34AMX1TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSV1T34AMX1TCG fall under?
The NLSV1T34AMX1TCG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to NLSV1T34AMX1TCG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSV1T34AMX1TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NLSV1T34AMX1TCG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLSV1T34AMX1TCG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NLSV1T34AMX1TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSV1T34AMX1TCG often in real-time on the comparison pages.
What if I can't find stock of NLSV1T34AMX1TCG?
You can fill out our help required form which you can use to request a quote for NLSV1T34AMX1TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.