Status: | Active |
---|---|
Series: | NLAS1053 |
RoHS: | Compliant |
High Speed: tPD = 1 ns (Typ) at VCC = 5.0 V |
Low Power Dissipation: ICC = 2 µA (Max) at TA = 25°C |
High Bandwidth, Improved Linearity, and Low RDS(ON) |
INH Pin Allows a Both Channels 'OFF' Condition (With a High) |
RDS(ON) @ 25 Ω, Performance Very Similar to the NLAS4053 |
Break Before Make Circuitry, Prevents Inadvertent Shorts |
Useful For Switching Video Frequencies Beyond 50 MHz |
Latch-Up Performance Exceeds 300 mA |
ESD Performance: HBM > 2000 V; MM > 200 V, CDM > 1500 V |
Tiny US8 Package, Only 2.1 X 3.0 mm |
Pb-Free Package is Available |
Description | NLAS1053 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 2 |
Configuration | SPDT |
Icc Max (µA) | 2 |
ron Max (Ω) | 28 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
Package Type | US8 |
Analog Multiplexer Single 2:1 8-Pin US T/R | Avnet America |
Ic, Analog Switch, Single, Spdt, Us-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NLAS1053USG?
Additional datasheets, footprints and schematics for NLAS1053USG are listed on our Part Details page. You can also find images and similar parts to NLAS1053USG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS1053USG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS1053USG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS1053USG fall under?
The NLAS1053USG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS1053USG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS1053USG you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS1053USG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLAS1053USG have stock available?
Authorised distributors including Farnell, element14, Avnet America and Newark Electronics have stock available or on a lead time for NLAS1053USG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS1053USG often in real-time on the comparison pages.
What if I can't find stock of NLAS1053USG?
You can fill out our help required form which you can use to request a quote for NLAS1053USG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.