Status: | Unknown |
---|---|
Series: | NL17SZ126 |
RoHS: | Compliant |
Extremely High Speed: tPD 2.6 ns (typical) at VCC = 5 V |
Designed for 1.65 V to 5.5 V VCC Operation |
Over Voltage Tolerant Inputs and Outputs |
LVTTL Compatible - Interface Capability With 5 V TTL Logic with VCC = 3 V |
LVCMOS Compatible |
24 mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current Substantially Reduces System Power Requirements |
3-State OE Input is Active HIGH |
Replacement for NC7SZ126 |
Chip Complexity = <100 |
Pb-Free Package is Available |
Applications |
---|
Portable comsumer electronics |
High-performance workstations |
End Products |
---|
Telecommunications equipment |
PC's and networking servers |
Compliance | Pb-free Halide free |
---|
Buffer, Non Inverting, Single, Sot-553-5 | Newark Electronics |
NL17SZ126 Series 7 V 3-State Surface Mount Non-Inverting Buffer - SOT-553 | Future Electronics |
Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SOT-553 T/R | Avnet America |
BUFFER, NON INVERTING, SINGLE, SOT-553-. | element14 |
Where can I find additional details, specifications and documents for a NL17SZ126XV5T2G?
Additional datasheets, footprints and schematics for NL17SZ126XV5T2G are listed on our Part Details page. You can also find images and similar parts to NL17SZ126XV5T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL17SZ126XV5T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL17SZ126XV5T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL17SZ126XV5T2G fall under?
The NL17SZ126XV5T2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NL17SZ126XV5T2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL17SZ126XV5T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NL17SZ126XV5T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL17SZ126XV5T2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NL17SZ126XV5T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL17SZ126XV5T2G often in real-time on the comparison pages.
What if I can't find stock of NL17SZ126XV5T2G?
You can fill out our help required form which you can use to request a quote for NL17SZ126XV5T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.