Status: | Active |
---|---|
Series: | NL17SZ125 |
RoHS: | Compliant |
Extremely High Speed: tPD 2.6 ns (typical) at VCC = 5 V |
Designed for 1.65 V to 5.5 V VCC Operation |
Over Voltage Tolerant Inputs and Outputs |
LVTTL Compatible - Interface Capability With 5 V TTL Logic with VCC = 3 V |
LVCMOS Compatible |
24 mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current Substantially Reduces System Power Requirements |
3-State OE Input is Active-Low |
Replacement for NC7SZ125 |
Chip Complexity = 36 FETS |
Applications |
---|
Telecommunications equipment |
PC's and networking servers |
End Products |
---|
High-performance work stations |
Portable comsumer electronics |
Description | NL17SZ125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Output | CMOS |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 2.6 |
IO Max (mA) | 24 |
Package Type | UDFN-6 |
Single Buffer/Reel |Onsemi NL17SZ125CMUTCG | Newark Electronics |
BUFFER, NON INVERTING, UDFN-6 | element14 |
Buffer 1-CH Non-Inverting 3-ST CMOS 6-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NL17SZ125CMUTCG?
Additional datasheets, footprints and schematics for NL17SZ125CMUTCG are listed on our Part Details page. You can also find images and similar parts to NL17SZ125CMUTCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL17SZ125CMUTCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL17SZ125CMUTCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL17SZ125CMUTCG fall under?
The NL17SZ125CMUTCG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NL17SZ125CMUTCG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL17SZ125CMUTCG you can contact the distributor directly for product support, shipping queries etc.
Is the NL17SZ125CMUTCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL17SZ125CMUTCG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NL17SZ125CMUTCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL17SZ125CMUTCG often in real-time on the comparison pages.
What if I can't find stock of NL17SZ125CMUTCG?
You can fill out our help required form which you can use to request a quote for NL17SZ125CMUTCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.