Status: | Unknown |
---|---|
Series: | NL17SZ07 |
RoHS: | Compliant |
Prices starting from US$0.0299
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0425
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.0299
|
54,000
in stock
|
Buy Now | |
Micros
from US$0.09
|
2,958
in stock
|
Buy Now | |
Avnet Silica
-
|
1,392,000
in stock
|
Buy Now | |
Avnet America
-
|
519,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
276,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
-
|
Buy Now | |
Future Electronics
from US$0.0363
|
-
|
Buy Now |
Extremely High Speed: tPD 2.5 ns (typical) at VCC = 5 V |
Designed for 1.65 V to 5.5 V VCC Operation, CMOS compatible |
Over Voltage Tolerant Inputs, Vin may be between 0 and 7V for VCC between 0.5 and 5.5V |
TTL Compatible - Interface Capability with 5 V TTL Logic with VCC = 3 V |
24 mA Output Sink Capability, pull up may be between 0 and 7V |
Near Zero Static Supply Current Substantially Reduces System Power Requirements |
Chip Complexity: FET = <100 |
Tiny SOT-353 and SOT-553 Packages |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
Buffer/Driver 1-CH Non-Inverting Open Drain CMOS 5-Pin SC-70 T/R | Avnet Asia |
Single Non-Inverting Buffer with Open Drain Output | Micros |
Log Buffer W/Open Drain Rohs Compliant: Yes |Onsemi NL17SZ07DFT2G. | Newark Electronics |
NL17SZ07 Series 1.65 to 5.5 V Single Non Inverting Buffer w/ Open Drain - SC70-5 | Future Electronics |
BUFFER, NON INVERTING, SGL, 5SOT-353 | Farnell |
Where can I find additional details, specifications and documents for a NL17SZ07DFT2G?
Additional datasheets, footprints and schematics for NL17SZ07DFT2G are listed on our Part Details page. You can also find images and similar parts to NL17SZ07DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL17SZ07DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL17SZ07DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL17SZ07DFT2G fall under?
The NL17SZ07DFT2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NL17SZ07DFT2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL17SZ07DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NL17SZ07DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL17SZ07DFT2G have stock available?
Authorised distributors including Avnet Asia, Micros, Avnet Silica, Avnet America and EBV Elektronik have stock available or on a lead time for NL17SZ07DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL17SZ07DFT2G often in real-time on the comparison pages.
What if I can't find stock of NL17SZ07DFT2G?
You can fill out our help required form which you can use to request a quote for NL17SZ07DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.