Status: | Active |
---|---|
Series: | NL17SG17 |
RoHS: | Compliant |
Wide Operating VCC Range: 0.9 V to 3.6 V |
High Speed: tPD = 2.5 ns (Typ) at VCC = 3.0 V, CL = 15 pF |
Low Power Dissipation: ICC = 0.5uA (Max) at TA = 25C |
4.6 V Overvoltage Tolerant (OVT) Input Pins |
UltraSmall Packages |
These are PbFree and HalideFree Devices |
Description | NL17SG17 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Output | CMOS |
VCC Min (V) | 0.9 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 7.8 |
IO Max (mA) | 8 |
Package Type | SC-88A / SC-70-5 |
BUFFER, NON-INVERTING, SC-88A-5 | Farnell |
Schmitt Buffer/Reel |Onsemi NL17SG17DFT2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NL17SG17DFT2G?
Additional datasheets, footprints and schematics for NL17SG17DFT2G are listed on our Part Details page. You can also find images and similar parts to NL17SG17DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL17SG17DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL17SG17DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL17SG17DFT2G fall under?
The NL17SG17DFT2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NL17SG17DFT2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL17SG17DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NL17SG17DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL17SG17DFT2G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NL17SG17DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL17SG17DFT2G often in real-time on the comparison pages.
What if I can't find stock of NL17SG17DFT2G?
You can fill out our help required form which you can use to request a quote for NL17SG17DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.