Status: | Active |
---|---|
Series: | NJW21194 |
RoHS: | Compliant |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.17
|
No stock
|
Buy Now | |
Avnet Silica
-
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
-
|
Buy Now | |
Future Electronics
from US$2.02
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
element14
from US$2.47
|
-
|
Buy Now | |
Farnell
from US$1.96
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Exceptional safe operating area |
Benefits |
---|
Reliable performance at higher powers |
Applications |
---|
High-fidelity consumer audio products |
End Products |
---|
Professional audio amplifiers |
Description | NJW21194, NPN |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 4 |
IC Cont. (A) | 16 |
VCEO Min (V) | 250 |
VCBO (V) | 400 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 2.2 |
hFE Min | 20 |
hFE Max | 70 |
fT Min (MHz) | 4 |
PTM Max (W) | 200 |
Package Type | TO-3P-3 |
Trans GP BJT NPN 250V 16A 3-Pin(3+Tab) TO-3P Rail | Avnet Silica |
NPN Power Transistor 250V 16A 200W TO-3P | RS |
Transistor, Bipol, Npn, 250V, To-3P-3 | Newark Electronics |
NJW Series 250 V 16 A Flange Mount NPN Silicon Power Transistor - TO-3P | Future Electronics |
TRANSISTOR, BIPOL, NPN, 250V, TO-3P-3 | Farnell |
Where can I find additional details, specifications and documents for a NJW21194G?
Additional datasheets, footprints and schematics for NJW21194G are listed on our Part Details page. You can also find images and similar parts to NJW21194G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NJW21194G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJW21194G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NJW21194G fall under?
The NJW21194G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NJW21194G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NJW21194G you can contact the distributor directly for product support, shipping queries etc.
Is the NJW21194G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NJW21194G have stock available?
Authorised distributors including Avnet Silica, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NJW21194G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NJW21194G often in real-time on the comparison pages.
What if I can't find stock of NJW21194G?
You can fill out our help required form which you can use to request a quote for NJW21194G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.