Status: | Active |
---|---|
Series: | NJT4030P |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
565
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
565
in stock
|
Buy Now | |
element14
from US$0.27
|
565
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Collector-Emitter Saturation Voltage |
High DC Current Gain |
High Current-Gain Bandwidth Product |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Minimized power loss |
Very low current requirements |
Ideal for high frequency designs |
Applications |
---|
Voltage regulation |
Switching regulator |
Battery chargers |
Computing products |
End Products |
---|
Power management for portable devices |
Inductive load driver |
Portable devices |
Description | NJT4030P |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 3 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 6 |
VBE(sat) (V) | 1 |
VBE(on) (V) | 1 |
hFE Min | 200 |
hFE Max | 400 |
fT Min (MHz) | 100 |
PTM Max (W) | 2 |
Package Type | SOT-223-4 / TO-261-4D |
NJT Series 40 V 3 A Surface Mount PNP Silicon Power Transistor - SOT-223 | Future Electronics |
Trans, Bipol, Pnp,-40V, Sot223 | Newark Electronics |
TRANS, BIPOL, PNP,-40V, SOT223 | element14 |
Trans GP BJT PNP 40V 3A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a NJT4030PT1G?
Additional datasheets, footprints and schematics for NJT4030PT1G are listed on our Part Details page. You can also find images and similar parts to NJT4030PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NJT4030PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJT4030PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NJT4030PT1G fall under?
The NJT4030PT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NJT4030PT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NJT4030PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NJT4030PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NJT4030PT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for NJT4030PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NJT4030PT1G often in real-time on the comparison pages.
What if I can't find stock of NJT4030PT1G?
You can fill out our help required form which you can use to request a quote for NJT4030PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.