Status: | Active |
---|---|
Series: | NJD35N04 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
1,633
in stock
|
Buy Now | |
element14
from US$0.56
|
1,633
in stock
|
Buy Now | |
Farnell
from US$0.54
|
1,633
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Exceptional Safe Operating Area |
High VCE |
High Current Gain |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These are PbFree Devices |
Benefits |
---|
Reliable Performance at Higher Powers |
Designed for Inductive Loads |
Very Low Current Requirements |
Applications |
---|
Switching Regulators |
Electronic Ignition |
Photo Flash |
End Products |
---|
Motor Controls |
Light Ballast |
2 & 4 cycle engines |
Description | NJD35N04 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 4 |
V(BR)CEO Min (V) | 350 |
VCE(sat) Max (V) | 1.5 |
hFE Min (k) | 2 |
hFE Max (k) | - |
fT Min (MHz) | 90 |
Package Type | DPAK-3 |
Transistor Array, Dual Npn, 350V, To252 | Newark Electronics |
TRANSISTOR ARRAY, DUAL NPN, 350V, TO252 | element14 |
NJD35N04T4G, NPN DARLINGTON POWER TRAN | RS |
NJVNJD35N04T4G Series 350 V 4 A NPN Darlington Power Transistor - T0-252-3 | Future Electronics |
Trans Darlington NPN 350V 4A 3-Pin(2+Tab) DPAK T/R | Avnet America |
ON Semi NJD35N04T4G NPN Darlington Transistor, 4 A 350 V HFE:2000, 3-Pin DPAK | ON Semiconductor NJD35N04T4G | RS Americas |
Where can I find additional details, specifications and documents for a NJD35N04T4G?
Additional datasheets, footprints and schematics for NJD35N04T4G are listed on our Part Details page. You can also find images and similar parts to NJD35N04T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NJD35N04T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJD35N04T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NJD35N04T4G fall under?
The NJD35N04T4G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to NJD35N04T4G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NJD35N04T4G you can contact the distributor directly for product support, shipping queries etc.
Is the NJD35N04T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NJD35N04T4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NJD35N04T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NJD35N04T4G often in real-time on the comparison pages.
What if I can't find stock of NJD35N04T4G?
You can fill out our help required form which you can use to request a quote for NJD35N04T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.