Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 70A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.7V |
Power Dissipation Pd | 300W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IGBT, SINGLE, 650V, 70A, TO-247-3 | Farnell |
Igbt, Single, 650V, 70A, To-247-3 |Onsemi NGTG35N65FL2WG | Newark Electronics |
Where can I find additional details, specifications and documents for a NGTG35N65FL2WG?
Additional datasheets, footprints and schematics for NGTG35N65FL2WG are listed on our Part Details page. You can also find images and similar parts to NGTG35N65FL2WG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGTG35N65FL2WG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGTG35N65FL2WG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGTG35N65FL2WG fall under?
The NGTG35N65FL2WG is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to NGTG35N65FL2WG when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGTG35N65FL2WG you can contact the distributor directly for product support, shipping queries etc.
Is the NGTG35N65FL2WG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGTG35N65FL2WG have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for NGTG35N65FL2WG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGTG35N65FL2WG often in real-time on the comparison pages.
What if I can't find stock of NGTG35N65FL2WG?
You can fill out our help required form which you can use to request a quote for NGTG35N65FL2WG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.