Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.70
|
No stock
|
Buy Now |
DC Collector Current | 50A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.85V |
Power Dissipation Pd | 192W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Transistor Type | IGBT |
IGBT, 1200V, 25A, TO247 | Farnell |
Where can I find additional details, specifications and documents for a NGTB25N120IHLWG?
Additional datasheets, footprints and schematics for NGTB25N120IHLWG are listed on our Part Details page. You can also find images and similar parts to NGTB25N120IHLWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGTB25N120IHLWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGTB25N120IHLWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGTB25N120IHLWG fall under?
The NGTB25N120IHLWG is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to NGTB25N120IHLWG when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGTB25N120IHLWG you can contact the distributor directly for product support, shipping queries etc.
Is the NGTB25N120IHLWG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGTB25N120IHLWG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NGTB25N120IHLWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGTB25N120IHLWG often in real-time on the comparison pages.
What if I can't find stock of NGTB25N120IHLWG?
You can fill out our help required form which you can use to request a quote for NGTB25N120IHLWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.