NE592D8G Amplifiers & Comparators by ON Semiconductor

Video Amplifier


The NE592 is a monolithic, two-stage, differential output, wideband video amplifier. It offers fixed gains of 100 and 400 without external components and adjustable gains from 400 to 0 with one external resistor. The input stage has been designed so that with the addition of a few external reactive elements between the gain select terminals, the circuit can function as a high-pass, low-pass, or band-pass filter. This feature makes the circuit ideal for use as a video or pulse amplifier in communications, magnetic memories, display, video recorder systems, and floppy disk head amplifiers. Now available in an 8-pin version with fixed gain of 400 without external components and adjustable gain from 400 to 0 with one external resistor.

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
No stock
Buy Now
Logo for element14
element14
from US$0.39
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

120 MHz Unity Gain Bandwidth
Adjustable Gains from 0 to 400
Adjustable Pass Band
No Frequency Compensation Required
Wave Shaping with Minimal External Components
MIL-STD Processing Available
Applications
Floppy Disk Head Amplifier
Pulse Amplifier in Communications
Digital Video Recorder
End Products
Video Amplifier
Magnetic Memory

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

IC, OP AMP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NE592D8G?

Additional datasheets, footprints and schematics for NE592D8G are listed on our Part Details page. You can also find images and similar parts to NE592D8G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NE592D8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE592D8G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NE592D8G fall under?

The NE592D8G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Video Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to NE592D8G when available in the Video Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NE592D8G you can contact the distributor directly for product support, shipping queries etc.

Is the NE592D8G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NE592D8G have stock available?

Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for NE592D8G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NE592D8G often in real-time on the comparison pages.

What if I can't find stock of NE592D8G?

You can fill out our help required form which you can use to request a quote for NE592D8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay