Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
6,280
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
228,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
50,758
in stock
|
Buy Now | |
element14
from US$1.24
|
50,758
in stock
|
Buy Now | |
Farnell
from US$1.17
|
50,758
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$1.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-7.5 A, -30 V RDS(ON) = 0.030 Ω @ VGS = -10 V RDS(ON) = 0.045 Ω @ VGS = -4.5 V |
High density cell design for extremely low RDS(ON) |
High power and current handling capability in a widely used surface mount package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NDT456P |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -7.5 |
PD Max (W) | 3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 45 |
RDS(on) Max @ VGS = 10 V (mΩ) | 30 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 47 |
Ciss Typ (pF) | 1440 |
Package Type | SOT-223-4 / TO-261-4 |
P-Channel 30V 0.03 O SMT Enhancement Mode Field Effect Transistor SOT-223 | Future Electronics |
Mosfet Transistor, P Channel, 7.3 A, 30 V, 0.026 Ohm, -10 V, 1.5 V Rohs Compliant: Yes |Onsemi NDT456P | Newark Electronics |
MOSFET, P, LOGIC, SOT-223 | element14 |
MOSFET P-Channel 30V 7.5A SOT223 | RS |
Trans MOSFET P-CH 30V 7.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Transistor, P-channel, enhancement mode, field effect, MOSFET, 30V, 7.5A | ON Semiconductor NDT456P | RS Americas |
Where can I find additional details, specifications and documents for a NDT456P?
Additional datasheets, footprints and schematics for NDT456P are listed on our Part Details page. You can also find images and similar parts to NDT456P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDT456P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDT456P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDT456P fall under?
The NDT456P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDT456P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDT456P you can contact the distributor directly for product support, shipping queries etc.
Is the NDT456P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDT456P have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NDT456P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDT456P often in real-time on the comparison pages.
What if I can't find stock of NDT456P?
You can fill out our help required form which you can use to request a quote for NDT456P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.