Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
87,010
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
39,528
in stock
|
Buy Now | |
element14
from US$0.36
|
36,145
in stock
|
Buy Now | |
Farnell
from US$0.36
|
35,592
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
32,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
8,592
in stock
|
Buy Now | |
Micros
from US$0.37
|
3,350
in stock
|
Buy Now | |
Avnet Silica
-
|
200,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
-2.5A, -60V |
RDS(ON) = 300mΩ @ VGS = -10V |
RDS(ON) = 500mΩ @ VGS = -4.5V |
High density cell design for extremely low RDS(ON) |
High power and current handling capability in a widelyused surface mount package. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Power Management |
End Products |
---|
DC/DC Converters |
Description | NDT2955 |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | -4 |
ID Max (A) | -2.5 |
PD Max (W) | 1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 500 |
RDS(on) Max @ VGS = 10 V (mΩ) | 300 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 11 |
Ciss Typ (pF) | 601 |
Package Type | SOT-223-4 / TO-261-4 |
MOSFET P-Channel 60V 2.5A SOT223 | RS |
Power MOSFET, P Channel, 60 V, 2.5 A, 95 Milliohms, SOT-223, 4 Pins, Surface Mount | Avnet America |
P Channel Mosfet, -60V, 2.5A, Sot-223 | Newark Electronics |
MOSFET, P CH,-60V,-2.5A, SOT-223 | element14 |
Single P-Channel 60 V 3 W 15 nC Silicon Surface Mount Mosfet - SOT-223 | Future Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-MOSFET 2.5A 60V 3W 0.3&ohm | Micros |
onsemi MOSFET, P-Channel, -60V, -2.5A, SOT-223 | Distrelec |
Where can I find additional details, specifications and documents for a NDT2955?
Additional datasheets, footprints and schematics for NDT2955 are listed on our Part Details page. You can also find images and similar parts to NDT2955 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDT2955 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDT2955 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDT2955 fall under?
The NDT2955 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDT2955 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDT2955 you can contact the distributor directly for product support, shipping queries etc.
Is the NDT2955 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDT2955 have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for NDT2955.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDT2955 often in real-time on the comparison pages.
What if I can't find stock of NDT2955?
You can fill out our help required form which you can use to request a quote for NDT2955 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.