Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.1A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.135ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 500mW |
Transistor Case Style | SuperSOT |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans MOSFET N-CH 30V 1.1A 3-Pin SuperSOT | Avnet America |
Where can I find additional details, specifications and documents for a NDS351N?
Additional datasheets, footprints and schematics for NDS351N are listed on our Part Details page. You can also find images and similar parts to NDS351N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS351N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS351N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS351N fall under?
The NDS351N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDS351N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS351N you can contact the distributor directly for product support, shipping queries etc.
Is the NDS351N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDS351N have stock available?
Authorised distributors including Farnell, Avnet America and element14 have stock available or on a lead time for NDS351N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS351N often in real-time on the comparison pages.
What if I can't find stock of NDS351N?
You can fill out our help required form which you can use to request a quote for NDS351N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.