Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
2,780
in stock
|
Buy Now | |
Farnell
from US$0.25
|
370,359
in stock
|
Buy Now | |
element14
from US$0.26
|
370,289
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
6,610
in stock
|
Buy Now | |
Micros
from US$0.09
|
2,880
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.4A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.25ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.1V |
Power Dissipation Pd | 500mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 1.4A |
Current Temperature | 25°C |
Device Marking | NDS351AN |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 10A |
SMD Marking | NDS351AN |
Tape Width | 8mm |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 2.1V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 2V |
MOSFET, N, SOT-23 | Farnell |
N Channel Mosfet, 30V, 1.2A, Super Sot-3 | Newark Electronics |
MOSFET N-Channel 30V 1.2A SuperSOT3 | RS |
Single N-Channel 30 V 0.5 W 1.8 nC PowerTrench Surface Mount Mosfet - SOT-23 | Future Electronics |
Trans MOSFET N-CH 30V 1.2A 3-Pin SuperSOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a NDS351AN?
Additional datasheets, footprints and schematics for NDS351AN are listed on our Part Details page. You can also find images and similar parts to NDS351AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS351AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS351AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS351AN fall under?
The NDS351AN is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDS351AN when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS351AN you can contact the distributor directly for product support, shipping queries etc.
Is the NDS351AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDS351AN have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Micros and RS have stock available or on a lead time for NDS351AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS351AN often in real-time on the comparison pages.
What if I can't find stock of NDS351AN?
You can fill out our help required form which you can use to request a quote for NDS351AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.