Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 24A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.041ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -700mV |
Power Dissipation Pd | 60W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Current Id Max | -24A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Pin Configuration | a |
Pin Format | 1G (2+Tab)D 3S |
Power Dissipation Ptot Max | 50W |
Pulse Current Idm | 70A |
Termination Type | Through Hole |
Voltage Vds | 20V |
Voltage Vds Typ | -20V |
Voltage Vgs Max | -700mV |
Voltage Vgs Rds on Measurement | -4.5V |
MOSFET, P, TO-220 | element14 |
P Channel Mosfet, -20V, 24A, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a NDP6020P?
Additional datasheets, footprints and schematics for NDP6020P are listed on our Part Details page. You can also find images and similar parts to NDP6020P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDP6020P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDP6020P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDP6020P fall under?
The NDP6020P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDP6020P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDP6020P you can contact the distributor directly for product support, shipping queries etc.
Is the NDP6020P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDP6020P have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NDP6020P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDP6020P often in real-time on the comparison pages.
What if I can't find stock of NDP6020P?
You can fill out our help required form which you can use to request a quote for NDP6020P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.