Status: | Active |
---|---|
Series: | NCV8603 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
5,895
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
5,895
in stock
|
Buy Now | |
element14
from US$0.27
|
5,895
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Fast Enable Turnon Time of 15us |
Wide Supply Voltage Range Operating Range |
Excellent Line and Load Regulation |
Typical Noise Voltage of 50uVrms without a Bypass Capacitor |
Enhanced ESD Protection (HBM 3.5 kV, MM 400 V) |
Applications |
---|
SMPS PostRegulation |
Handheld Instrumentation & Audio Players |
End Products |
---|
Noise Sensitive Circuits VCO, RF Stages, etc. |
Camcorders and Cameras |
Description | NCV8603, 3.3V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.3 |
VI Min (V) | 1.8 |
VI Max (V) | 6.5 |
VDO Typ (V) | 0.157 |
Iq Typ (mA) | 0.145 |
PSRR (dB) | 55 |
Noise (µVrms) | 50 |
Enable | No |
PowerGood | No |
Application | Automotive |
Package Type | TSOP-5 / SOT-23-5 |
Ldo, Fixed, 3.3V, 0.3A, Tsop-5 | Newark Electronics |
LDO, FIXED, 3.3V, 0.3A, TSOP-5 | element14 |
LDO Regulator Pos 3.3V 0.3A 5-Pin TSOP T/R | Avnet Silica |
NCV8603 Series 300 mA 3.3 V Fixed Output SMT CMOS LDO Regulator - TSOP-5 | Future Electronics |
Where can I find additional details, specifications and documents for a NCV8603SN33T1G?
Additional datasheets, footprints and schematics for NCV8603SN33T1G are listed on our Part Details page. You can also find images and similar parts to NCV8603SN33T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8603SN33T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8603SN33T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8603SN33T1G fall under?
The NCV8603SN33T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8603SN33T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8603SN33T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8603SN33T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8603SN33T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for NCV8603SN33T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8603SN33T1G often in real-time on the comparison pages.
What if I can't find stock of NCV8603SN33T1G?
You can fill out our help required form which you can use to request a quote for NCV8603SN33T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.