Status: | Active |
---|---|
Series: | NCV8537 |
RoHS: | Compliant |
High Accuracy Output Over Line and Load Variances |
Operating Temperature Range: -40C to 125C |
Low Noise (33 Vrms w/ 10 nF Cnr and 52 Vrms w/out Cnr) |
Power Good output available |
Maximum Voltage Input 16V, Input Operating voltage range 2.9 V to 12 V. |
AECQ100 and PPAP compliant |
Benefits |
---|
Versatile solution for multiple applications |
Suitable for Automotive applications |
Very popular for audio and entertainment systems |
Self monitoring that the Regulator is Within Specified limits. |
Robust performance |
Ideal for Automotive applications |
Applications |
---|
Networking Systems, DSL/Cable Modems |
Navigation systems |
Cellular Phones |
Cable SetTop Box |
Telematics |
End Products |
---|
Audio Systems for Automotive Applications |
PCMCIA Card |
Camcoders and Cameras |
MP3/CD Players |
Navigation Systems |
Description | NCV8537 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 2.9 |
VI Max (V) | 12 |
VDO Typ (V) | 0.23 |
Iq Typ (mA) | 0.22 |
PSRR (dB) | 40 |
Noise (µVrms) | 58 |
Enable | Yes |
PowerGood | Yes |
Application | Automotive |
Package Type | DFN-10 |
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.25 V ~ 10 V 500mA 10- | Future Electronics |
LDO Regulator Pos 1.25V to 10V 0.5A 10-Pin DFN EP T/R | EBV Elektronik |
Linear Voltage Regulator, Ldo, High Accuracy, 500 Ma, With Power Good Function/Reel |Onsemi NCV8537MNADJR2G | Newark Electronics |
LDO, 500MA, ADJ, PG, 10DFN | Farnell |
Where can I find additional details, specifications and documents for a NCV8537MNADJR2G?
Additional datasheets, footprints and schematics for NCV8537MNADJR2G are listed on our Part Details page. You can also find images and similar parts to NCV8537MNADJR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8537MNADJR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8537MNADJR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8537MNADJR2G fall under?
The NCV8537MNADJR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8537MNADJR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8537MNADJR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8537MNADJR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8537MNADJR2G have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for NCV8537MNADJR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8537MNADJR2G often in real-time on the comparison pages.
What if I can't find stock of NCV8537MNADJR2G?
You can fill out our help required form which you can use to request a quote for NCV8537MNADJR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.