Status: | Active |
---|---|
Series: | NCV8460A |
RoHS: | Compliant |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
50
in stock
|
Buy Now | |
Avnet Asia
from US$1.01
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
207
in stock
|
Buy Now | |
element14
from US$1.01
|
50
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Short Circuit Protection |
Thermal Shutdown with Automatic Restart |
Open Load Detection in ON and OFF state |
Diagnostic Output |
Undervoltage and Overvoltage Shutdown |
Very Low Standby Current |
ESD Protection |
Applications |
---|
Automotive |
Description | NCV8460A |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | High Side Switch |
V(BR)DSS Min (V) | 41 |
ID Typ (A) | 9 |
rDS(on) Max (mΩ) | 60 |
PD Max (W) | 1.183 |
Package Type | SOIC-8 |
Self-Protected High Side Driver 8-Pin SOIC T/R | Avnet Asia |
Power Load Switch, Aec-Q100, 36V, Soic-8 | Newark Electronics |
POWER LOAD SWITCH, AEC-Q100, 36V, SOIC-8 | element14 |
NCV8460A Series 36 V 60 mOhm SMT Self Protected High Side Driver - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a NCV8460ADR2G?
Additional datasheets, footprints and schematics for NCV8460ADR2G are listed on our Part Details page. You can also find images and similar parts to NCV8460ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8460ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8460ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8460ADR2G fall under?
The NCV8460ADR2G is listed under Discrete & Power Modules > Protected MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NCV8460ADR2G when available in the Protected MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8460ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8460ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8460ADR2G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NCV8460ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8460ADR2G often in real-time on the comparison pages.
What if I can't find stock of NCV8460ADR2G?
You can fill out our help required form which you can use to request a quote for NCV8460ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.