Status: | Active |
---|---|
Series: | NCV8170 |
RoHS: | Compliant |
Ultra-Low Quiescent Current: Typ. 0.5 uA |
Low Dropout: 170 mV Typ. at 150 mA output |
High Output Voltage Accuracy: 1% Typ. |
Automotive Qualified for NCV prefixes |
Operating Input Voltage Range: 2.2V to 5.5V |
Output Voltage Range: 1.2V to 3.6V (0.1V Steps) |
Stable with Ceramic Capacitors of 1 uF |
Thermal Shutdown Protection |
Available in small 1x1mm xDFN4 package |
Pb-Free Devices |
Benefits |
---|
Extend the battery life |
Low Dropout for tight conversion |
Very accurate output voltage |
AEC-Q100 and PAPP capable |
Applications |
---|
Automotive |
Telematics and Infotainment Systems |
Navigation Systems |
End Products |
---|
Automotive Keyless Entry Systems |
ADAS Camera Modules |
Description | NCV8170, 3.1V Non-Auto Discharge, SOT563 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.1 |
IO Typ (A) | 0.15 |
VI Min (V) | 2.2 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.19 |
Iq Typ (mA) | 0.0005 |
PSRR (dB) | 47 |
Noise (µVrms) | 120 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | SOT563-6 |
LDO VOLTAGE REGULATORS | Farnell |
Ultra-Low Iq 150 Ma Cmos Ldo Regulator, High Ohmic State,vout=3.1V, Automotive/Reel Rohs Compliant: Yes |Onsemi NCV8170BXV310T2G | Newark Electronics |
LDO Regulator, 150 mA, Low Dropout, Ultra-Low Iq, SOT 563 | Future Electronics |
LDO Regulator Pos 3.1V 0.15A 6-Pin SOT-563 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV8170BXV310T2G?
Additional datasheets, footprints and schematics for NCV8170BXV310T2G are listed on our Part Details page. You can also find images and similar parts to NCV8170BXV310T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8170BXV310T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8170BXV310T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8170BXV310T2G fall under?
The NCV8170BXV310T2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8170BXV310T2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8170BXV310T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8170BXV310T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8170BXV310T2G have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCV8170BXV310T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8170BXV310T2G often in real-time on the comparison pages.
What if I can't find stock of NCV8170BXV310T2G?
You can fill out our help required form which you can use to request a quote for NCV8170BXV310T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.