Status: | Active |
---|---|
Series: | NCV8161 |
RoHS: | Compliant |
Ultra High PSRR 90dB at 1kHz, 20mA |
Ultra Low Output Noise 10µVRMS |
Very Low Dropout 225mV@450mA |
Ultra Low Quiescent current 18µA |
Benefits |
---|
Excellent for power sensitive device like camera module and wireless |
Very well suited for noise sensitive application |
Allow work with very low VIN-VOUT difference |
Improved efficiency during light load conditions |
Applications |
---|
RF Modules |
Parking camera module |
Audio codec |
Inteligent rear mirror |
End Products |
---|
Automotive Infotainment Systems |
Precision Analog Circuits |
Parking camera |
Infotainment systems |
Description | NCV8161, 2.8V, Active Discharge |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 2.8 |
IO Typ (A) | 0.45 |
VI Min (V) | 1.9 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.26 |
Iq Typ (mA) | 0.018 |
PSRR (dB) | 98 |
Noise (µVrms) | 10 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | XDFN-4 |
LDO VOLTAGE REGULATORS | Farnell |
Ldo, Fixed, Aec-Q100, 2.8V, 0.45A, Xdfn4 Rohs Compliant: Yes |Onsemi NCV8161AMX280TBG | Newark Electronics |
LDO Voltage Regulator, Fixed, 1.9 V to 5.5 V, 1 Output, 195 mV Drop, 2.8 V, 450 mA, 4 Pins, XDFN-EP | Avnet America |
LDO, FIXED, AEC-Q100, 2.8V, 0.45A, XDFN4 | element14 |
Where can I find additional details, specifications and documents for a NCV8161AMX280TBG?
Additional datasheets, footprints and schematics for NCV8161AMX280TBG are listed on our Part Details page. You can also find images and similar parts to NCV8161AMX280TBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8161AMX280TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8161AMX280TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8161AMX280TBG fall under?
The NCV8161AMX280TBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8161AMX280TBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8161AMX280TBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8161AMX280TBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8161AMX280TBG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCV8161AMX280TBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8161AMX280TBG often in real-time on the comparison pages.
What if I can't find stock of NCV8161AMX280TBG?
You can fill out our help required form which you can use to request a quote for NCV8161AMX280TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.