Status: | Active |
---|---|
Series: | NCV7342 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
2,741
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
2,741
in stock
|
Buy Now | |
element14
from US$0.42
|
2,741
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compatible with the ISO 11898-2, ISO 11898-5 Standards |
High Speed (up to 1 Mbps) |
VIO Pin on NCV7342-3 Version Allowing Direct Interfacing with 3 V to 5 V Microcontrollers |
VSPLIT Pin on NCV7342-0 Version for Bus Common Mode Stabilization |
Very Low Current Consumption in Standby Mode with Wake-up via the Bus |
Excellent EMS Level Over Full Frequency Range. Very Low EME. Low EME also without CM Choke. |
Bus Pins Protected Against >15 kV System ESD Pulses |
Transmit Data (TxD) Dominant Time-out Function |
Bus Dominant Time-out function in Standby Mode |
Under All Supply Condition the Chip Behaves Predictably |
No Disturbance of the Bus Lines with an Unpowered Node |
Thermal Protection |
Bus Pins Protected Against Transients in an Automotive Environment |
Bus Pins Short Circuit Proof to Supply Voltage and Ground |
AEC-Q100 Qualified |
Applications |
---|
Automotive |
End Products |
---|
Industrial Networks |
Description | NCV7342, with Standby and VIO pin |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Data Transmission Standard | CAN |
Data Rate | 1 Mb/s |
Number of Drivers | 1 |
Number of Receivers | 1 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
Package Type | SOIC-8 |
Can Transceiver, 1Mbps, Soic-8 | Newark Electronics |
CAN TRANSCEIVER, 1MBPS, SOIC-8 | element14 |
NCV7342 Series 4.5 to 5.5 V High Speed Low Power CAN Transceiver - SOIC-8 | Future Electronics |
CAN Transceiver, 1 TX, 1 RX, 4.5 V to 5.5 V, 8 Pins, SOIC | Avnet America |
CAN 1Mbps Normal/Standby5.5V 8-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NCV7342D13R2G?
Additional datasheets, footprints and schematics for NCV7342D13R2G are listed on our Part Details page. You can also find images and similar parts to NCV7342D13R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7342D13R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7342D13R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7342D13R2G fall under?
The NCV7342D13R2G is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to NCV7342D13R2G when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7342D13R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7342D13R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7342D13R2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCV7342D13R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7342D13R2G often in real-time on the comparison pages.
What if I can't find stock of NCV7342D13R2G?
You can fill out our help required form which you can use to request a quote for NCV7342D13R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.