Status: | Active |
---|---|
Series: | NCV33063AV |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
4,840
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
4,840
in stock
|
Buy Now | |
element14
from US$0.62
|
4,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
2,485
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operation from 3.0 V to 40 V Input |
Low Standby Current |
Current Limiting |
Output Switch Current to 1.5 A |
Output Voltage Adjustable |
Frequency Operation to 100 kHz |
Precision 2% Reference |
4x4mm DFN package option |
MC34063A = 0 to +70degC |
MC33063A = -40 to +85degC |
MC33063AV / NCV33063A = -40 to +125degC |
Benefits |
---|
Wide input voltage range usable for many applications |
<100uA Collector Off-State Current |
Adjustable current limit provides improved protection |
Large 1.5A peak current capability provides up to ~1A of average current output |
External resistor divider for various output voltage options |
Optimize frequency for size or efficiency |
Accurate system level performance |
Exposed pad package allows for higher output current and improved thermal performance |
Applications |
---|
For Higher Switching Frequency See NCP3063 |
Fan Controller |
For DFN package see MC33063MNTXG |
Power Supply |
End Products |
---|
For Dedicated ENABLE Pin and Higher Switching Frequency See NCP3064 |
DC-DC Power Supply |
Cigarette Lighter Adapter (CLA) |
Description | NCV33063AV |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Topology | Step-Down Step-Up Step-Up/Step-Down |
Control Mode | Hysteretic |
VCC Min (V) | 3 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 1.5 |
Efficiency (%) | 87.7 |
fSW Typ (kHz) | 100 |
Package Type | SOIC-8 |
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,soic-8 Rohs Compliant: Yes |Onsemi NCV33063AVDR2G | Newark Electronics |
DC-DC CONV, BUCK-BOOST, 100KHZ, SOIC-8 | element14 |
NCV33063AV Series 3 to 40 V 100 kHz Step-Up/Down Switching Regulator - SOIC-8 | Future Electronics |
DC DC Cntrlr Single-OUT Step Up/Step Down 3V to 40V Input 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV33063AVDR2G?
Additional datasheets, footprints and schematics for NCV33063AVDR2G are listed on our Part Details page. You can also find images and similar parts to NCV33063AVDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV33063AVDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV33063AVDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV33063AVDR2G fall under?
The NCV33063AVDR2G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCV33063AVDR2G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV33063AVDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV33063AVDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV33063AVDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for NCV33063AVDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV33063AVDR2G often in real-time on the comparison pages.
What if I can't find stock of NCV33063AVDR2G?
You can fill out our help required form which you can use to request a quote for NCV33063AVDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.