Status: | Active |
---|---|
Series: | NCP3011 |
RoHS: | Compliant |
Input voltage range from 4.7 V to 28 V |
400 kHz operation |
0.8 V +/-1% Reference Voltage |
Buffered external +1.25 V reference |
Current limit and short circuit Protection |
PowerGood output pin |
Enable/Disable pin |
Input and output voltage protection |
External synchronization |
AEC-Q100 and PPAP compliant (NCV3011) |
Benefits |
---|
Ability to run for various input voltages |
High efficiency and small size |
Accurate system regulation |
Additional 1 mA output |
System level protection |
Power sequencing capability |
Power sequencing capability |
Enhanced system level protection |
Ability to sync to a higher frequency or 180° out-of-phase |
Ideal for Automotive applications |
Applications |
---|
Power module |
Set Top Box |
End Products |
---|
ASIC / DSP power supply |
Server / Basestation |
Description | NCP3011, (Auto) |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Topology | Step-Down |
Phases | 1 |
Control Mode | Voltage Mode |
VCC Min (V) | 4.7 |
VCC Max (V) | 28 |
fSW Typ (kHz) | 400 |
Package Type | TSSOP-14 |
Voltage Mode PWM Controller 0.8V 14-Pin TSSOP T/R | Avnet Asia |
Synchronous Pwm Controller/Reel |Onsemi NCV3011DTBR2G | Newark Electronics |
PWM CONTROLLER, 400KHZ, TSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a NCV3011DTBR2G?
Additional datasheets, footprints and schematics for NCV3011DTBR2G are listed on our Part Details page. You can also find images and similar parts to NCV3011DTBR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV3011DTBR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV3011DTBR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV3011DTBR2G fall under?
The NCV3011DTBR2G is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCV3011DTBR2G when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV3011DTBR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV3011DTBR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV3011DTBR2G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for NCV3011DTBR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV3011DTBR2G often in real-time on the comparison pages.
What if I can't find stock of NCV3011DTBR2G?
You can fill out our help required form which you can use to request a quote for NCV3011DTBR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.