Status: | Active |
---|---|
Series: | NCS20071 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
4,476
in stock
|
Buy Now | |
element14
from US$0.30
|
4,476
in stock
|
Buy Now | |
Farnell
from US$0.31
|
4,476
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Supply Range: 2.7 V to 36 V |
Wide Bandwidth: 3 MHz typical at Vs = 2.7 V |
Low Supply Current: 405 µA per channel at VS = 2.7 V |
High Slew Rate: 2.8 V/µs typical at VS = 2.7 V |
Low Input Bias Current: 5 pA typical |
Rail−To−Rail Output |
Wide Temperature Range: −40°C to 125°C |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q100 Qualified and PPAP Capable |
Benefits |
---|
Wide supply range suitable for a variety of applications |
Compatible with high sped signals up to 3 MHz |
Low current consumption |
High large signal bandwidth |
High input impedance |
Wide output range |
Functional over wide temperature range |
Meets automotive standards |
Applications |
---|
Current Sensing |
Automotive |
Notebook Computers |
Power Supplies |
End Products |
---|
Signal Conditioning |
Lighting |
Portable Instruments |
Description | NCS20071 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Rail to Rail | Output |
Channels | 1 |
VS Min (V) | 2.7 |
VS Max (V) | 36 |
Iq Typ (mA) | 0.41 |
VOS Max (mV) | 4 |
GBW Typ (MHz) | 3 |
SR Typ (V/µs) | 2.4 |
IO Typ (mA) | 50 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 30 |
Ibias Typ (pA) | 5 |
CMRR Typ (dB) | 145 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | TSOP-5 |
NCS20071 - Op Amp Rail-to-Rail 3 MHz | RS |
Op-Amp, Aec-Q100, 3Mhz, 1.2V/Us, Tsop-5 | Newark Electronics |
OP-AMP, AEC-Q100, 3MHZ, 1.2V/US, TSOP-5 | element14 |
Operational Amplifier, Wide supply range, 3Mhz CMOS Op-Amp | Future Electronics |
OP Amp Single 2.4V/us@36V 2.7V to 36V 5-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV20071SN2T1G?
Additional datasheets, footprints and schematics for NCV20071SN2T1G are listed on our Part Details page. You can also find images and similar parts to NCV20071SN2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV20071SN2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV20071SN2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV20071SN2T1G fall under?
The NCV20071SN2T1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCV20071SN2T1G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV20071SN2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV20071SN2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV20071SN2T1G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NCV20071SN2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV20071SN2T1G often in real-time on the comparison pages.
What if I can't find stock of NCV20071SN2T1G?
You can fill out our help required form which you can use to request a quote for NCV20071SN2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.