Status: | Active |
---|---|
Series: | NCV1009 |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
No stock
|
Buy Now | |
Future Electronics
from US$0.56
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extended Operating Temperature Range for Use in Automotive |
0.2% Initial Tolerance Max. |
Directly Interchangeable with LT1009 and LM136 for Improved |
Pb-Free Package is Available |
Description | NCV1009 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | Fixed |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 0.2 |
IR Min (mA) | 0.4 |
TA Min (°C) | -40 |
TA Max (°C) | 125 |
Package Type | SOIC-8 |
LM385 Series 2.5 V 0.2 % 10 mA Surface Mount Voltage Reference - SOIC-8 | Future Electronics |
Voltage Ref, Aec-Q100, Shunt, 2.5V, Soic | Newark Electronics |
V-Ref Precision 2.5V 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV1009DR2G?
Additional datasheets, footprints and schematics for NCV1009DR2G are listed on our Part Details page. You can also find images and similar parts to NCV1009DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV1009DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV1009DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV1009DR2G fall under?
The NCV1009DR2G is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to NCV1009DR2G when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV1009DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV1009DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV1009DR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCV1009DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV1009DR2G often in real-time on the comparison pages.
What if I can't find stock of NCV1009DR2G?
You can fill out our help required form which you can use to request a quote for NCV1009DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.