Status: | Active |
---|---|
Series: | TCA0372 |
RoHS: | Compliant |
Prices starting from US$0.56
Output Current to 1.0 A |
Slew Rate of 1.3 V/µs |
Wide Bandwidth of 1.1 MHz |
Internal Thermal Shutdown |
Single or Split Supply Operation |
Excellent Gain and Phase Margins |
Common Mode Input Includes Ground |
Zero Deadband Crossover Distortion |
Applications |
---|
Signal Conditioning |
White Goods |
Industrial Equipment |
End Products |
---|
Sensor Interface |
Medical Equipment |
Description | TCA0372 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Rail to Rail | No |
Channels | 2 |
VS Min (V) | 5 |
VS Max (V) | 40 |
Iq Typ (mA) | 2.5 |
VOS Max (mV) | 15 |
GBW Typ (MHz) | 1.4 |
SR Typ (V/µs) | 1.4 |
IO Typ (mA) | 1000 |
ΔVOS/ΔT (μV/C) | 20 |
eN (nV/√Hz) | 22 |
Ibias Typ (pA) | 100000 |
CMRR Typ (dB) | 90 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 125 |
Package Type | SOIC-16W |
Ana Dual Power Op Amp Aut Rohs Compliant: Yes |Onsemi NCV0372BDWR2G | Newark Electronics |
battery &system management | Future Electronics |
OP Amp Dual GP ±20V/40V 16-Pin SOIC W T/R | Avnet America |
OP-AMP, AEC-Q100, 1.4MHZ, 1.4V/US, WSOIC | Farnell |
OP Amp Dual GP �20V/40V 16-Pin SOIC W T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NCV0372BDWR2G?
Additional datasheets, footprints and schematics for NCV0372BDWR2G are listed on our Part Details page. You can also find images and similar parts to NCV0372BDWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV0372BDWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV0372BDWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV0372BDWR2G fall under?
The NCV0372BDWR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCV0372BDWR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV0372BDWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV0372BDWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV0372BDWR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for NCV0372BDWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV0372BDWR2G often in real-time on the comparison pages.
What if I can't find stock of NCV0372BDWR2G?
You can fill out our help required form which you can use to request a quote for NCV0372BDWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.