Status: | Active |
---|---|
Series: | NCS325 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.24
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
5,210
in stock
|
Buy Now | |
element14
from US$0.32
|
5,210
in stock
|
Buy Now | |
Farnell
from US$0.32
|
5,210
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Offset Voltage: 14 µV typ, 50 µV max at 25°C |
Zero Drift: 0.25 µV/°C max |
Low Noise: 1 µVpp, 0.1 Hz to 10 Hz |
Quiescent Current: 21 µA typ, 35 µA max at 25°C |
Rail−to−Rail Input and Output |
Internal EMI Filtering |
Supply Voltage: 1.8 V to 5.5 V |
Benefits |
---|
Higher precision and reduced error |
Low offset voltage variability over temperature |
Reduced error from noise |
Low current consumption |
Wide input and output range |
Improved EMI Immunity |
Wide supply voltage range |
Applications |
---|
Current Sensing |
Transducer Applications |
Electronic Scales |
End Products |
---|
Differential Amplification |
Battery Powered Instruments |
Medical Instrumentation |
Description | NCS325 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Input/Output |
Channels | 1 |
VS Min (V) | 1.8 |
VS Max (V) | 5.5 |
Iq Typ (mA) | 0.021 |
VOS Max (mV) | 0.05 |
GBW Typ (MHz) | 0.35 |
SR Typ (V/µs) | 0.16 |
IO Typ (mA) | 5 |
ΔVOS/ΔT (μV/C) | 14 |
eN (nV/√Hz) | 100 |
Ibias Typ (pA) | 50 |
CMRR Typ (dB) | 108 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | TSOP-5 / SOT-23-5 |
NCS325 Series 1.8 - 5.5 V 50 V Offset 35 A Operational Amplifier - TSOT-5 | Future Electronics |
Op-Amp, 350Khz, 0.16V/Us, Sot-23-5 | Newark Electronics |
OP-AMP, 350KHZ, 0.16V/US, SOT-23-5 | element14 |
OP Amp Single GP R-R I/O 5.5V 5-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCS325SN2T1G?
Additional datasheets, footprints and schematics for NCS325SN2T1G are listed on our Part Details page. You can also find images and similar parts to NCS325SN2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS325SN2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS325SN2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS325SN2T1G fall under?
The NCS325SN2T1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCS325SN2T1G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS325SN2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS325SN2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS325SN2T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NCS325SN2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS325SN2T1G often in real-time on the comparison pages.
What if I can't find stock of NCS325SN2T1G?
You can fill out our help required form which you can use to request a quote for NCS325SN2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.