Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 3Amplifiers |
---|---|
Gain Bandwidth | 30MHz |
Slew Rate | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 50mA |
Supply Voltage Range | 4.75V to 5.25V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Amplifier Output | - |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Video Amp Triple 5.25V 8-Pin SOIC N T/R | Avnet America |
Video Amplifier, 3, 30 Mhz, -40 C, 85 C, 50 Ma Rohs Compliant: Yes |Onsemi NCS2563DR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCS2563DR2G?
Additional datasheets, footprints and schematics for NCS2563DR2G are listed on our Part Details page. You can also find images and similar parts to NCS2563DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS2563DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS2563DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS2563DR2G fall under?
The NCS2563DR2G is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to NCS2563DR2G when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS2563DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS2563DR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS2563DR2G have stock available?
Authorised distributors including element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for NCS2563DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS2563DR2G often in real-time on the comparison pages.
What if I can't find stock of NCS2563DR2G?
You can fill out our help required form which you can use to request a quote for NCS2563DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.