Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 24V |
No. of Outputs | 2 Output |
Duty Cycle (%) | 100% |
Controller IC Case Style | QFN |
No. of Pins | 24Pins |
Switching Frequency | 800kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dc/Dc Ctrl, Sync Buck, 800Khz, Qfn-24 | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 800KHZ, QFN-24 | element14 |
2/1-PHASE SYNCHRONOUS BUC | Future Electronics |
Where can I find additional details, specifications and documents for a NCP81172MNTXG?
Additional datasheets, footprints and schematics for NCP81172MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP81172MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81172MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81172MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81172MNTXG fall under?
The NCP81172MNTXG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP81172MNTXG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81172MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81172MNTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP81172MNTXG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCP81172MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81172MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP81172MNTXG?
You can fill out our help required form which you can use to request a quote for NCP81172MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.