Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 4 |
Digital IC Case | WQFN |
No. of Pins | 20Pins |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
POWER MANAGEMENT, 2 O/P, WQFN-20 | Farnell |
Power Management, 2 O/P, Wqfn-20 |Onsemi NCP6922CCMTTXG | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP6922CCMTTXG?
Additional datasheets, footprints and schematics for NCP6922CCMTTXG are listed on our Part Details page. You can also find images and similar parts to NCP6922CCMTTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP6922CCMTTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP6922CCMTTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP6922CCMTTXG fall under?
The NCP6922CCMTTXG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP6922CCMTTXG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP6922CCMTTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP6922CCMTTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP6922CCMTTXG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NCP6922CCMTTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP6922CCMTTXG often in real-time on the comparison pages.
What if I can't find stock of NCP6922CCMTTXG?
You can fill out our help required form which you can use to request a quote for NCP6922CCMTTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.