Status: | Active |
---|---|
Series: | NCP603 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
1,550
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,550
in stock
|
Buy Now | |
element14
from US$0.26
|
1,550
in stock
|
Buy Now | |
Avnet Silica
-
|
63,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Dropout Voltage |
3.0% Output Voltage Tolerance |
Enhanced ESD range (HBM 3.5 kV, MM 400 V) |
Adjustable Output by External Resistors from 5.0 V down to 1.250 V |
Fast Enable Turn-on Time of 15 us |
Excellent Line and Load Regulation |
Typical Noise Voltage of 50 uVrms without a Bypass Capacitor |
Camcorders |
Benefits |
---|
Extends battery usage. Retains regulation longer |
Tight tolerance for high performance applications |
Enhanced robustness of the part against ESD events |
Applications |
---|
Consumer |
SMPS Post Regulation |
Portable Computing |
End Products |
---|
Communication Equipment |
Hand-held Instrumentation |
Cameras |
Description | NCP603, Vout: 3.3 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.3 |
VI Min (V) | 1.8 |
VI Max (V) | 6.5 |
VDO Typ (V) | 0.157 |
Iq Typ (mA) | 0.145 |
PSRR (dB) | 55 |
Noise (µVrms) | 50 |
Enable | Yes |
PowerGood | No |
Package Type | TSOP-5 / SOT-23-5 |
NCP603 Series 300 mA 3.3 V Fixed Output CMOS LDO Regulator - TSOP-5 | Future Electronics |
Ldo, Fixed, 0.3A, 3.3V, Tsop-5 | Newark Electronics |
LDO, FIXED, 0.3A, 3.3V, TSOP-5 | element14 |
LDO Regulator Pos 3.3V 0.3A 5-Pin TSOP T/R | Avnet Silica |
NCP603SN330T1G, 300MA CMOS LDO REG W/ EN | ON Semiconductor NCP603SN330T1G | RS Americas |
Where can I find additional details, specifications and documents for a NCP603SN330T1G?
Additional datasheets, footprints and schematics for NCP603SN330T1G are listed on our Part Details page. You can also find images and similar parts to NCP603SN330T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP603SN330T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP603SN330T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP603SN330T1G fall under?
The NCP603SN330T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP603SN330T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP603SN330T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP603SN330T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP603SN330T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for NCP603SN330T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP603SN330T1G often in real-time on the comparison pages.
What if I can't find stock of NCP603SN330T1G?
You can fill out our help required form which you can use to request a quote for NCP603SN330T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.