Status: | Unknown |
---|---|
Series: | NCP571 |
RoHS: | Compliant |
Low Quiescent Current of 4.0 uA (typ) |
Maximum Operating Voltage of 12 V |
Low Output Voltage Option down to 0.8 V |
Benefits |
---|
Suitable for low power applications and battery powered products. |
Robuse technology making the device suitable for a wide variety of applications. |
Can provide sub 1.2V rails for low voltage processors and applications. |
Applications |
---|
Battery Powered Instruments |
Camcorders, Cameras, GPS devices |
End Products |
---|
Applications requiring voltages rails below 1.2V |
Compliance | Pb-free Halide free |
---|
LDO VOLT REG, 0.15A, 1V, DFN-6 | Farnell |
Ldo Volt Reg, 0.15A, 1V, Dfn-6 |Onsemi NCP571MN10TBG | Newark Electronics |
LDO Regulator Pos 1V 0.15A 6-Pin DFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP571MN10TBG?
Additional datasheets, footprints and schematics for NCP571MN10TBG are listed on our Part Details page. You can also find images and similar parts to NCP571MN10TBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP571MN10TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP571MN10TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP571MN10TBG fall under?
The NCP571MN10TBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP571MN10TBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP571MN10TBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP571MN10TBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP571MN10TBG have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NCP571MN10TBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP571MN10TBG often in real-time on the comparison pages.
What if I can't find stock of NCP571MN10TBG?
You can fill out our help required form which you can use to request a quote for NCP571MN10TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.