Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Charge Pump |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | 5.7V |
Output Current Max | 90mA |
Switching Frequency | 1MHz |
No. of Outputs | 3Outputs |
IC Mounting | SMD |
Driver Case Style | LLGA |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 90mA |
Output Voltage | 5.7V |
NCP5623CMUTBG, LED Display Driver 3-Segments, -0.3 - 7 V, 12-Pin LLGA | ON Semiconductor NCP5623CMUTBG | RS Americas |
LED DRIVER, CHARGE PUMP, 1MHZ, LLGA-12 | element14 |
Led Driver, Charge Pump, 1Mhz, Llga-12 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP5623CMUTBG?
Additional datasheets, footprints and schematics for NCP5623CMUTBG are listed on our Part Details page. You can also find images and similar parts to NCP5623CMUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5623CMUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5623CMUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5623CMUTBG fall under?
The NCP5623CMUTBG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCP5623CMUTBG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5623CMUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5623CMUTBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP5623CMUTBG have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for NCP5623CMUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5623CMUTBG often in real-time on the comparison pages.
What if I can't find stock of NCP5623CMUTBG?
You can fill out our help required form which you can use to request a quote for NCP5623CMUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.