Status: | Unknown |
---|---|
Series: | NCP51403 Series |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.375V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 750mV |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 3A |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | NCP51403 Series |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
DDR/DDR2/DDR3/LPDDR3/DDR4 Termination Regulator 3A 2.375V to 5.5V 10-Pin DFN T/R | Avnet America |
3 Amp Vtt Termination Regulator Ddr1, Ddr2, Ddr3, Lpddr3, Ddr4/Reel |Onsemi NCP51403MNTXG | Newark Electronics |
LDO, FIXED, 0.75V, 3A, DFN-10 | element14 |
Where can I find additional details, specifications and documents for a NCP51403MNTXG?
Additional datasheets, footprints and schematics for NCP51403MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP51403MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP51403MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP51403MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP51403MNTXG fall under?
The NCP51403MNTXG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCP51403MNTXG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP51403MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP51403MNTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP51403MNTXG have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for NCP51403MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP51403MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP51403MNTXG?
You can fill out our help required form which you can use to request a quote for NCP51403MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.