Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Supported | DDR2 DDR3 LPDDR3 DDR4 |
---|---|
Source / Sink Current | 1.8A |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
DDR Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 5.5V |
Input Voltage Min | 1V |
Linear Regulator Case Style | SOIC |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current | 1.8A |
Output Type | Adjustable |
Ddr Termination Regulator, 1.8A, Soic-8 | Newark Electronics |
DDR TERMINATION REGULATOR, 1.8A, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a NCP51145PDR2G?
Additional datasheets, footprints and schematics for NCP51145PDR2G are listed on our Part Details page. You can also find images and similar parts to NCP51145PDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP51145PDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP51145PDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP51145PDR2G fall under?
The NCP51145PDR2G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCP51145PDR2G when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP51145PDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP51145PDR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP51145PDR2G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NCP51145PDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP51145PDR2G often in real-time on the comparison pages.
What if I can't find stock of NCP51145PDR2G?
You can fill out our help required form which you can use to request a quote for NCP51145PDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.