Status: | Active |
---|---|
Series: | NCP45560 |
RoHS: | Compliant |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
2,754
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
27,000
in stock
|
Buy Now | |
element14
from US$1.13
|
8,233
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
2,990
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
Avnet Asia
from US$1.14
|
-
|
Buy Now |
Advanced Controller with Charge Pump |
Integrated N-Channel MOSFET |
Soft-Start via Slew Rate Control (Adjustable) |
Input Voltage Range 0.5 V to 13.5 V (18V Tolerant) |
Low Standby Current |
Quick Output Discharge Function (Adjustable) |
No External Components Required |
Power Good Signaling |
Enable Pins with CMOS Input Levels |
Fault Protection: Over Temperature |
Fault Protection: Under Voltage Lockout |
Fault Protection: Short-Circuit Protection |
Pb-Free Device |
Applications |
---|
Power Management |
Hot Swapping |
Telecom, Networking, Medical, and Industrial Equipment |
Residential Gateways |
Enterprise Servers |
Handheld Devices |
End Products |
---|
System Protection |
Portable Electronics and Systems |
Set-top Boxes |
Notebook and Tablet Computers |
Hot Swap Devices and Peripheral Ports |
Description | NCP45560 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | Y |
Over Current - Current Source (Y/N) | N |
Current Limit (FIXED/ADJ/NO) | FIXED |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | N |
PGOOD (Y/N) | Y |
UVLO (Y/N) | Y |
Rds(on) Typ (mΩ) | 4.1 |
Max Current (A) | 14 |
Output Discharge (Y/N) | Y |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | Y |
Vin Min (V) | 0.5 |
Vin Max (V) | 13.5 |
Iq (µA) | 750 |
eFuse / Hot Plug (Y/N) | Y |
Input / Output | 1:1 |
Product Family | ecoSwitch |
Package Type | DFN-12 |
NCP45560 Single Element 5.5 V 3.3 mO High Side Controlled Load Switch - DFN-12 | Future Electronics |
POWER LOAD SWITCH, DFN-12 | element14 |
Power Load Sw, -40 To 85Deg C | Newark Electronics |
Controlled Load Switch 12-Pin DFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NCP45560IMNTWG-H?
Additional datasheets, footprints and schematics for NCP45560IMNTWG-H are listed on our Part Details page. You can also find images and similar parts to NCP45560IMNTWG-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP45560IMNTWG-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP45560IMNTWG-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP45560IMNTWG-H fall under?
The NCP45560IMNTWG-H is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to NCP45560IMNTWG-H when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP45560IMNTWG-H you can contact the distributor directly for product support, shipping queries etc.
Is the NCP45560IMNTWG-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP45560IMNTWG-H have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and EBV Elektronik have stock available or on a lead time for NCP45560IMNTWG-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP45560IMNTWG-H often in real-time on the comparison pages.
What if I can't find stock of NCP45560IMNTWG-H?
You can fill out our help required form which you can use to request a quote for NCP45560IMNTWG-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.