Status: | Active |
---|---|
Series: | NCP4545 |
RoHS: | Compliant |
Advanced Controller with Charge Pump |
Integrated N-Channel MOSFET |
Soft-Start via Adjustable Slew Rate Control |
Very Low On-Resistance |
Input Voltage Range 0.5 V to 6 V |
Low Standby Current |
Load Bleed Function |
No External Components Required |
Enable Pins with CMOS Input Levels |
Pb-Free Device |
Applications |
---|
Power Management |
Notebook and Tablet Computers |
Digital Cameras |
Hard Drives |
End Products |
---|
Hot Swapping |
Handheld Electronics |
Portable Medical Devices |
Peripheral Ports |
Description | NCP4545, ACTIVE-HIGH ENABLE |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | N |
Current Limit (FIXED/ADJ/NO) | NO |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | N |
PGOOD (Y/N) | N |
UVLO (Y/N) | N |
Rds(on) Typ (mΩ) | 4.7 |
Max Current (A) | 10.5 |
Output Discharge (Y/N) | N |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | Y |
Vin Min (V) | 0.5 |
Vin Max (V) | 6 |
Iq (µA) | 500 |
eFuse / Hot Plug (Y/N) | Y |
Input / Output | 1:1 |
Product Family | ecoSwitch |
Package Type | QFN-18 |
Integrated Load Switch, Ecoswitch™, 10.5 A/Reel |Onsemi NCP4545IMNTWG | Newark Electronics |
ecoSwitch Advanced Load Management QFN18 | ON Semiconductor NCP4545IMNTWG | RS Americas |
POWER LOAD SWITCH, 6V, QFN-18 | Farnell |
Where can I find additional details, specifications and documents for a NCP4545IMNTWG?
Additional datasheets, footprints and schematics for NCP4545IMNTWG are listed on our Part Details page. You can also find images and similar parts to NCP4545IMNTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP4545IMNTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP4545IMNTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP4545IMNTWG fall under?
The NCP4545IMNTWG is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to NCP4545IMNTWG when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP4545IMNTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP4545IMNTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP4545IMNTWG have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NCP4545IMNTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP4545IMNTWG often in real-time on the comparison pages.
What if I can't find stock of NCP4545IMNTWG?
You can fill out our help required form which you can use to request a quote for NCP4545IMNTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.